UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 11674

Ships and marine technology - Heading control systems

active, Most Current
Organization: NEN
Publication Date: 1 November 2019
Status: active
Page Count: 58
ICS Code (Navigation and control equipment): 47.020.70
scope:

This document specifies the minimum operational, functional and performance requirements, as well as methods of testing and the corresponding required test results, for heading control systems installed on board ships conforming to performance standards adopted by IMO Resolution MSC.64(67), Annex 3.

In addition, it takes into account parts of IMO resolution A.694(17) to which IEC 60945 is associated.

Also it takes into account IMO resolution MSC.302(87) on bridge alert management (BAM).

In this document, the ship models of simulators used for performance testing are based on those from ships with a combined system of propeller propulsion and conventional rudder, with a speed range of up to 30 knots.

The test results are considered also to be valid for ships with multiple parallel operated rudders.

NOTE The text in this document that is identical to that in IMO Resolution A.342(IX), as amended by IMO Resolution MSC.64(67) Annex 3, and IMO Resolution A.694(17), is printed in italics.

Document History

NEN-ISO 11674
November 1, 2019
Ships and marine technology - Heading control systems
This document specifies the minimum operational, functional and performance requirements, as well as methods of testing and the corresponding required test results, for heading control systems...
September 1, 2000
Ships and marine technology - Heading control systems
Specifies the structure, performance, inspection and testing of heading control systems to be installed on board ships. It applies to the heading control systems which enable a ship, to keep a preset...

References

Advertisement