CEN - EN 933-2
Tests for geometrical properties of aggregates - Part 2: Determination of particle size distribution - Test sieves, nominal size of apertures
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
This document specifies the nominal size of apertures for test sieves used for determination of particle size of aggregates.
It applies to:
a) test sieves of perforated metal plate having square holes of size from 4 mm and up to 125 mm;
b) test sieves of metal wire cloth having aperture sizes below 4 mm down to 0,063 mm.
Document History
EN 933-2
July 1, 2020
Tests for geometrical properties of aggregates - Part 2: Determination of particle size distribution - Test sieves, nominal size of apertures
This document specifies the nominal size of apertures for test sieves used for determination of particle size of aggregates.
It applies to:
a) test sieves of perforated metal plate having square...
January 1, 1996
Tests for Geometrical Properties of Aggregates - Part 2: Determination of Particle Size Distribution - Test Sieves, Nominal Size of Apertures
A description is not available for this item.