UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-IEC 60747-5-10

Semiconductor devices - Part 5-10: Optoelectronic devices - Light emitting diodes - Test method of the internal quantum efficiency based on the room-temperature reference point

active, Most Current
Organization: NEN
Publication Date: 1 January 2020
Status: active
Page Count: 24
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 60747 specifies the measuring method of the internal quantum efficiency (IQE) of single light emitting diode (LED) chips or packages without phosphor. White LEDs for lighting applications are out of the scope of this document. This document utilizes only the relative external quantum efficiency (EQE) measured at an operating room temperature. In order to identify the reference IQE, an operating current corresponding to the injection efficiency of 100 % is found and the radiative efficiency is determined by the infinitesimal change of the relative EQE at that point. The IQE as a function of current is then calculated from the relative ratio of the EQEs to the value at the reference point, which is called room-temperature reference-point method (RTRM).

Document History

NEN-IEC 60747-5-10
January 1, 2020
Semiconductor devices - Part 5-10: Optoelectronic devices - Light emitting diodes - Test method of the internal quantum efficiency based on the room-temperature reference point
This part of IEC 60747 specifies the measuring method of the internal quantum efficiency (IQE) of single light emitting diode (LED) chips or packages without phosphor. White LEDs for lighting...

References

Advertisement