CENELEC - EN IEC 62496-4-214
Optical circuit boards - Part 4-214: Interface standards - Terminated waveguide OCB assembly using a single-row thirty-two-channel symmetric PMT connector
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirty-two-channel connectors for polymer waveguides connected with a symmetric PMT connector.
Document History
EN IEC 62496-4-214
July 1, 2020
Optical circuit boards - Part 4-214: Interface standards - Terminated waveguide OCB assembly using a single-row thirty-two-channel symmetric PMT connector
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirty-two-channel...