NEN-ISO/IEC 14165-246
Information technology - Fibre channel - Part 246: Backbone - 6 (FC-BB-6)
| Organization: | NEN |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 206 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This standard consists of distinct Fibre Channel mappings resulting in the following models:
- FC-BB_IP (FC over TCP/IP backbone network)
- Transparent FC-BB consisting of:
- FC-BB_GFPT (FC over SONET/SDH/OTN/PDH backbone network using GFPT adaptation)
- FC-BB_PW (FC over MPLS network using PW adaptation)
- FC-BB_E (FC over Ethernet)
Figure 1, Figure 2, Figure 3, and Figure 4 illustrate the scope and the major components of the FC-BB-6 models and its relationship to the IETF, ITU-T, and IEEE standards. Table 1 shows the organization of this standard. FC-BB_IP, Transparent FC-BB, and FC-BB_E do not interoperate in any manner and are independent models.
Document History