NEN-EN 3660-031
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 031: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed - Product standard
Organization: | NEN |
Publication Date: | 1 January 2020 |
Status: | active |
Page Count: | 22 |
ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions.
The mating connectors are listed in EN 3660-002.
Temperature range, Class N : − 65 °C to 200 °C
Class K : − 65 °C to 200 °C
Class W : − 65 °C to 175 °C
Class T : − 65 °C to 175 °C (Nickel PTFE plating)
Class Z : − 65 °C to 175 °C (Zinc Nickel plating)
Associated electrical accessories : EN 3660-034 memory metal rings (for shield termination backshells).
These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.