NEN-EN-ISO 13165-3
Water quality - Radium-226 - Part 3: Test method using coprecipitation and gamma-spectrometry
| Organization: | NEN |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Examination of physical properties of water): | 13.060.60 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This part of ISO 13165 specifies the determination of radium-226 (226Ra) activity concentration in all types of water by coprecipitation followed by gamma-spectrometry (see ISO 18589‑3).
The method described is suitable for determination of soluble 226Ra activity concentrations greater than 0,02 Bq l−1 using a sample volume of 1 l to 100 l of any water type.
For water samples smaller than a volume of 1 l, direct gamma-spectrometry can be performed following ISO 10703 with a higher detection limit.
NOTE This test method also allows other isotopes of radium, 223Ra, 224Ra, and 228Ra, to be determined.
Document History