UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN - NPR-ISO/IEC TR 11801-9906

Information technology - Generic cabling for customer premises - Part 9906: Balanced 1-pair cabling channels up to 600 MHz for single pair Ethernet (SPE)

active, Most Current
Organization: NEN
Publication Date: 1 February 2020
Status: active
Page Count: 46
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document covers channel specifications, for channels constructed from balanced 1-pair cabling components, primarily intended for use in industrial automation and process control applications.

The channel specifications are consistent with corresponding IEEE 802.3 single-pair Ethernet (SPE) applications and are referenced from link segment specifications in the following IEEE SPE physical layer specifications:

• ISO/IEC/IEEE 8802-3:2017/AMD4, 1 000 Mb/s: 1000BASE-T1 Type A, ≤ 15 m, 1000BASE-T1 Type B, ≤ 40 m;

• ISO/IEC/IEEE 8802-3:2017/AMD1, 100 Mb/s: 100BASE-T1, ≤ 15 m;

• IEEE 802.3cg, 10 Mb/s: 10BASE-T1S, ≤ 15 m; 10BASE-T1L, ≤ 1 000 m.

The channel component specifications are referenced according to corresponding IEC balanced 1-pair cable and connector specifications.

Channel specifications include IL, RL, TCL, coupling attenuation, and alien crosstalk parameters specifications.

Channel EMC related specifications include electromagnetic isolation levels E1, E2 and E3, which are defined according to the MICE standard environmental characterization system specified in ISO/IEC 11801-1.

Document History

NPR-ISO/IEC TR 11801-9906
February 1, 2020
Information technology - Generic cabling for customer premises - Part 9906: Balanced 1-pair cabling channels up to 600 MHz for single pair Ethernet (SPE)
This document covers channel specifications, for channels constructed from balanced 1-pair cabling components, primarily intended for use in industrial automation and process control applications....

References

Advertisement