UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN - NVN-CEN/TS 13149-7

Public transport - Road vehicle scheduling and control systems - Part 7: System and network architecture

active, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: active
Page Count: 30
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (IT applications in transport): 35.240.60
scope:

This document specifies the general rules for an on-board data communication system between the different systems that may be used within public transport vehicles, based on the Internet Protocol (IPv4, [3] and IPv6, [4]). This includes operational support systems, passenger information systems, fare collection systems, etc.

This document describes:

- the requirements for an on board IP network;

- the overview architecture and components for an IP based on-board network;

- the modular structure of the network architecture;

- the Service Oriented Architecture (SOA) approach, and approach to defining services.

Systems directly related to the safe operation of the vehicle (including propulsion management, brake systems, door opening systems) are excluded from the scope of this document and are dealt with in other standardization bodies. However, the architecture described in this document may be used for support services such as safety information messages. Interfaces to safety-critical systems should be provided through dedicated gateways with appropriate security provisions; for the purposes of this document, these are regarded as simply external information sources.

This document is designed primarily for vehicles with a fixed primary structure, where networks can be installed on a permanent basis and the system configuration task consists largely of the integration, adjustment or removal of the functional end systems that produce and/or consume data. Public transport vehicles consisting of units linked temporarily for operational purposes (specifically, trains in which individual engines, cars or consists are routinely connected and disconnected) require additional mechanisms to enable the communications network itself to reconfigure. Such mechanisms are provided through other standards, notably the IEC 61375 series [5].

Document History

NVN-CEN/TS 13149-7
March 1, 2020
Public transport - Road vehicle scheduling and control systems - Part 7: System and network architecture
This document specifies the general rules for an on-board data communication system between the different systems that may be used within public transport vehicles, based on the Internet Protocol...

References

Advertisement