NEN-EN 131-4
Ladders - Part 4: Single or multiple hinge-joint ladders
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Ladders): | 97.145 |
scope:
This document specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints.
This document is not applicable to hinge-joints of combination and standing ladders as defined by EN 131-1.
This part of the standard is intended to be used in conjunction with EN 131-1, EN 131-2 and EN 131-3.
Document History
NEN-EN 131-4
March 1, 2020
Ladders - Part 4: Single or multiple hinge-joint ladders
This document specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints.
This document is not applicable to hinge-joints of combination and...
December 1, 2017
Ladders - Part 4: Single or multiple hinge-joint ladders
This European Standard specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints. This European Standard is not applicable to hinge-joints of...
May 1, 2007
Ladders - Part 4: Single and multiple hinge-joint ladders
This European Standard specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints. This European Standard is not applicable to hinge-joints of...
September 1, 2003
Ladders - Part 4: Single and multiple hinge-joint ladders
This European Standard specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints. This European Standard is not applicable to hinge-joints of...