UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 14096-1

Non-destructive testing - Qualification of radiographic film digitisation systems - Part 1: Definitions, quantitative measurements of image quality parameters, standard reference film and qualitative control

active, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: active
Page Count: 26
ICS Code (Radiographic films): 37.040.25
scope:

This European Standard specifies procedures for the evaluation of basic performance parameters of the radiographic film digitisation process such as spatial resolution and spatial linearity, density range, density contrast sensitivity and characteristic transfer curve. They can be integrated into the system software and together with a standard reference film (as described in clause 5) used for quality control of the digitisation process. This reference film provides a series of test targets for performance evaluation. The test targets are suitable for evaluating a digitisation system with a spatial resolution down to 25 μm, a density contrast sensitivity down to 0,02 optical density, a density range of 0,5 to 4,5 and a film size capacity of (350 x 430) mm². This standard does not address signal processing and display of the digitised data.

Document History

NEN-EN-ISO 14096-1
March 1, 2020
Non-destructive testing - Qualification of radiographic film digitisation systems - Part 1: Definitions, quantitative measurements of image quality parameters, standard reference film and qualitative control
This European Standard specifies procedures for the evaluation of basic performance parameters of the radiographic film digitisation process such as spatial resolution and spatial linearity, density...

References

Advertisement