NEN-EN-IEC 61756-1
Fibre optic interconnecting devices and passive components - Interface standard for fibre management systems - Part 1: General and guidance
| Organization: | NEN |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 61756 covers general information on fibre management system interfaces. It includes the definitions and rules under which a fibre management system interface is created and it provides also criteria to identify the minimum bending radius for stored fibres.
This document allows both single-mode and multimode fibre to be used.
Liquid, gas or dust sealing requirements at the cable entry area or cable element ending are not covered in this document.
Document History