UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 6046

Aerospace series - Bearing, spherical, plain, in corrosion resisting steel - Narrow series - Dimensions and loads - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: active
Page Count: 20
ICS Code (Components for aerospace construction): 49.035
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European standard specifies the characteristics of inch based spherical plain bearing, metal to metal, in corrosion resisting steel, narrow series.

They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.

They shall be used in the temperature range as determined by the grease capability as below:

- code A: grease as per MIL-PRF-23827 Type I, operating temperature range −73 °C to 121 °C;

- code B: grease as per MIL-PRF-81322, operating temperature range −54 °C to 177 °C.

The range of application for bearings lubricated with grease per code A is limited to 121 °C.

In both cases the spherical surface of the outer or inner ring have to be provided with a dry-film lubricant as per MIL-PRF-46010 or equivalent (anti-seizing protection).

Document History

NEN-EN 6046
March 1, 2020
Aerospace series - Bearing, spherical, plain, in corrosion resisting steel - Narrow series - Dimensions and loads - Inch series
This European standard specifies the characteristics of inch based spherical plain bearing, metal to metal, in corrosion resisting steel, narrow series. They are intended for use in fixed or moving...

References

Advertisement