CEI EN IEC 61300-2-54
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-54: Tests - Corrosive atmosphere (mixed gas)
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 61300 is to assess the corrosive effects of atmospheres polluted with mixed gas on fibre optic devices. It can be considered as a general corrosion test, but it does not predict the performance of a device in use.
Document History
CEI EN IEC 61300-2-54
June 1, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-54: Tests - Corrosive atmosphere (mixed gas)
The purpose of this part of IEC 61300 is to assess the corrosive effects of atmospheres polluted with mixed gas on fibre optic devices. It can be considered as a general corrosion test, but it does...