UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 60309-5

Plugs, socket-outlets and couplers for industrial purposes Part 5: Dimensional compatibility and interchangeability requirements for plugs, socket-outlets, ship connectors and ship inlets for low-voltage shore connection systems (LVSC)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2020
Status: active
Page Count: 26
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This part of 60309 applies to a single type of plug, socket-outlet, ship connector and ship inlet, hereinafter referred to as accessories, intended to connect ships to dedicated shore supply systems described in IEC/IEEE 80005-3.

This part of IEC 60309 applies to three-phase accessories with an earth contact and with four pilot contacts.

NOTE 1 In the following countries the term "ground" is used instead of "earth": US.

These accessories have a maximum rated current of 350 A and a maximum rated operating voltage not exceeding 690 V 50/60 Hz.

NOTE 2 The various operating currents, voltages and frequencies required for various types of ship are set by the shore supply system described in IEC/IEEE 80005-3.

These accessories are intended to be installed and operated by instructed persons (IEC 60050-195:1998, Amendment 1:2001, 195-04-02) or skilled persons (IEC 60050-195:1998, Amendment 1:2001, 195-04-01) only.

This standard applies to accessories for primary use outdoors in a seawater environment when the ambient temperature is normally within the range of −25 °C to +40 °C.

NOTE 3 In some countries, other ambient temperatures may prevail and may need to be taken into account.

These accessories are intended to be connected to cables of copper or copper alloy only.

Socket-outlets or ship inlets incorporated in or fixed to electrical equipment which is part of the shore connection system are within the scope of this standard.

In locations where special conditions prevail, for example where explosions are liable to occur, additional requirements may be necessary.

Document History

CEI EN IEC 60309-5
June 1, 2020
Plugs, socket-outlets and couplers for industrial purposes Part 5: Dimensional compatibility and interchangeability requirements for plugs, socket-outlets, ship connectors and ship inlets for low-voltage shore connection systems (LVSC)
This part of 60309 applies to a single type of plug, socket-outlet, ship connector and ship inlet, hereinafter referred to as accessories, intended to connect ships to dedicated shore supply systems...

References

Advertisement