UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN - NVN-ISO/TS 10993-19

Biological evaluation of medical devices - Part 19: Physico-chemical, morphological and topographical characterization of materials

active, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: active
Page Count: 24
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This document provides a compilation of parameters and test methods that can be useful for the identification and evaluation of the physical, i.e. physico‑chemical, morphological and topographical (PMT) properties of materials in finished medical devices. Such an assessment is limited to those properties that are relevant to biological evaluation and the medical device's intended use (clinical application and duration of use) even if such properties overlap with clinical effectiveness.

This document does neither address the identification or quantification of degradation products nor the evaluation of the physico-chemical properties of the degraded materials, which are covered in ISO 10993-9, ISO 10993-13, ISO 10993-14 and ISO 10993-15.

Chemical characterization of materials is covered by ISO 10993-18.

The ISO 10993 series is not applicable when the material or device is not in contact with the body directly or indirectly.

Document History

NVN-ISO/TS 10993-19
March 1, 2020
Biological evaluation of medical devices - Part 19: Physico-chemical, morphological and topographical characterization of materials
This document provides a compilation of parameters and test methods that can be useful for the identification and evaluation of the physical, i.e. physico‑chemical, morphological and topographical...

References

Advertisement