UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 19136-1

Geographic information - Geography Markup Language (GML) - Part 1: Fundamentals

active, Most Current
Organization: NEN
Publication Date: 1 May 2020
Status: active
Page Count: 382
ICS Code (IT applications in science): 35.240.70
scope:

The Geography Markup Language (GML) is an XML encoding in accordance with ISO 19118 for the transport and storage of geographic information modelled in accordance with the conceptual modelling framework used in the ISO 19100 series of International Standards and including both the spatial and non-spatial properties of geographic features.

This document defines the XML Schema syntax, mechanisms and conventions that:

- provide an open, vendor-neutral framework for the description of geospatial application schemas for the transport and storage of geographic information in XML;

- allow profiles that support proper subsets of GML framework descriptive capabilities;

- support the description of geospatial application schemas for specialized domains and information communities;

- enable the creation and maintenance of linked geographic application schemas and datasets;

- support the storage and transport of application schemas and datasets;

- increase the ability of organizations to share geographic application schemas and the information they describe.

Implementers can decide to store geographic application schemas and information in GML, or they can decide to convert from some other storage format on demand and use GML only for schema and data transport.

NOTE If an ISO 19109 conformant application schema described in UML is used as the basis for the storage and transportation of geographic information, this document provides normative rules for the mapping of such an application schema to a GML application schema in XML Schema and, as such, to an XML encoding for data with a logical structure in accordance with the ISO 19109 conformant application schema.

Document History

NEN-EN-ISO 19136-1
May 1, 2020
Geographic information - Geography Markup Language (GML) - Part 1: Fundamentals
The Geography Markup Language (GML) is an XML encoding in accordance with ISO 19118 for the transport and storage of geographic information modelled in accordance with the conceptual modelling...

References

Advertisement