NEN-EN 17323
Geosynthetics - Determination of tensile properties of Polymeric Geosynthetic Barriers
| Organization: | NEN |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This document specifies test methods for the determination of tensile properties of polymeric geosynthetic barriers PE (e.g. PE-HD and PE-LLD), FPO (e.g. EVA, FPP, and PE-VLD), PVC-P and EPDM.
Method A is suitable for testing polymeric geosynthetic barriers (GBR-P), made of PVC-P, EPDM and FPO (e.g. EVA, FPP and PE-VLD), non-reinforced (including maximum 80 g/m2 glass fleece) and without backing.
Method B is suitable for testing polymeric geosynthetic barriers (GBR-P) made of PE (e.g. PE-HD and PE-LLD), non-reinforced and without backing.
Method C is suitable for testing polymeric geosynthetic barriers (GBR-P), reinforced and/or with backing.
Method D is suitable for measuring modulus (if required) of all non-reinforced GBR-P.
NOTE For homogenous polymers not listed above, method A and D can be used.
Document History