NEN-ISO/IEC 15067-3-3
Information technology - Home Electronic System (HES) application model - Part 3-3: Model of a system of interacting Energy Management Agents (EMAs) for demand response energy management
| Organization: | NEN |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of ISO/IEC 15067 specifies a high-level architecture and a set of models for a demand-response energy management system with multiple interacting EMAs in a home or community housing (such as one or more apartment buildings or a campus of houses). These models specify the structure among multiple EMAs, which can be arranged in a mesh or hierarchical structure. This document builds upon ISO/IEC 15067-3.
Document History