UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 60317-12

Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2020
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round copper winding wires of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which can be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE 1 A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

NOTE 2 Polyvinyl acetal is a general name for a family of thermoplastic vinyl resins produced by the condensation of polyvinyl alcohol with an aldehyde. Examples are polyvinyl acetal, polyvinyl formal and polyvinyl butyral.

The range of nominal conductor diameters covered by this document is:

- Grade 1: 0,040 mm up to and including 2,500 mm;

- Grade 2: 0,040 mm up to and including 5,000 mm;

- Grade 3: 0,080 mm up to and including 5,000 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

EN IEC 60317-12
July 1, 2020
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This part of IEC 60317 specifies the requirements of enamelled round copper winding wires of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which can be modified...
April 1, 2010
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains...
November 1, 1994
Specifications for Particular Types of Winding Wires Part 12: Polyvinyl Acetal Enamelled Round Copper Wire, Class 120
A description is not available for this item.
November 1, 1994
Specifications for Particular Types of Winding Wires Part 12: Polyvinyl Acetal Enamelled Round Copper Wire, Class 120
A description is not available for this item.
November 1, 1994
Specifications for Particular Types of Winding Wires Part 12: Polyvinyl Acetal Enamelled Round Copper Wire, Class 120
A description is not available for this item.

References

Advertisement