CENELEC - EN IEC 63169
Electrical household and similar cooling and freezing appliances - Food preservation
| Organization: | CENELEC |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Food products in general): | 67.040 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
This document deals with a test to simulate the weight loss of leafy produce, given certain conditions of temperature, humidity and air movement in one or more test zones. The test can only be applied to spaces larger than 200 mm × 150 mm ×100 mm (L × W × H).
The aim of the test is to measure the weight loss rate by measuring the weight of a test tray prior to the test and after a given duration.
NOTE Weight loss is one of the considerations for shelf life of produce. Other considerations such as condensation will be addressed in future amendments.
Document History