BSI - BS EN 50566 - TC
Tracked Changes (Redline) - Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 25 February 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Radiation measurements): | 17.240 |
Document History
BS EN 50566 - TC
February 25, 2020
Tracked Changes (Redline) - Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body
A description is not available for this item.