BSI - BS EN 4163 - TC
Tracked Changes (Redline) - Aerospace series — Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated — Classification: 1 100 MPa (at ambient temperature) / 235 °C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 26 February 2020 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 4163 - TC
February 26, 2020
Tracked Changes (Redline) - Aerospace series — Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated — Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.