BSI - BS EN 62209-1 - TC
Tracked Changes (Redline) - Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 25 February 2020 |
| Status: | active |
| Page Count: | 509 |
| ICS Code (Telephone equipment): | 33.050.10 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
BS EN 62209-1 - TC
February 25, 2020
Tracked Changes (Redline) - Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
A description is not available for this item.