BSI - BS EN ISO 3233-3 - TC
Tracked Changes (Redline) - Paints and varnishes — Determination of the percentage volume of non-volatile matter Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 26 February 2020 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Paints and varnishes): | 87.040 |
Document History
BS EN ISO 3233-3 - TC
February 26, 2020
Tracked Changes (Redline) - Paints and varnishes — Determination of the percentage volume of non-volatile matter Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material
A description is not available for this item.