UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI/OPEI B175.7

Outdoor Power Equipment - Internal Combustion Engine - Powered Hand-Held Pole-Mounted Pruners - Safety and Environmental Requirements

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 26 August 2019
Status: active
Page Count: 39
scope:

This standard gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted pruners, including extendable and telescopic units, having an integral combustion engine as their power head and using a drive shaft to transmit power to a cutting attachment consisting of a saw chain, a reciprocating blade, or single-piece circular saw blade with a 205 mm (8.1 in) maximum outside diameter. Methods for the elimination or reduction of hazards arising from the use of these units and the type of information on safe working practices to be provided by the manufacturer are specified.

NOTE - Brushcutters with a circular saw blade are not included in the scope of this standard. Brushcutter requirements are outlined in ANSI/OPEI B175.3, "Internal Combustion Engine-Powered Hand-Held Grass Trimmers and Brushcutters - Safety and Environmental Requirements".

This standard deals with significant hazards, hazardous situations or hazardous events with the exception of electric shock from contact with overhead electric lines (apart from warnings and advice for inclusion in the instructions), relevant to these units when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.

The effective implementation date of this standard shall be two (2) years after the publication date and shall apply to all products built after that date. Manufacturers may also comply with the requirements of this standard any time after the publication date.

Document History

ANSI/OPEI B175.7
August 26, 2019
Outdoor Power Equipment - Internal Combustion Engine - Powered Hand-Held Pole-Mounted Pruners - Safety and Environmental Requirements
This standard gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted pruners, including extendable and telescopic units,...

References

Advertisement