UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 2560

Welding consumables — Covered electrodes for manual metal arc welding of non-alloy and fine grain steels — Classification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2020
Status: active
Page Count: 42
ICS Code (Welding consumables): 25.160.20
scope:

This document specifies requirements for the classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc welding of non-alloy and fine grain steels with a minimum yield strength of up to 500 MPa or a minimum tensile strength of up to 570 MPa.

This document is a combined specification providing for classification utilizing a system based on the yield strength and the average impact energy of 47 J of all-weld metal, or utilizing a system based on the tensile strength and the average impact energy of 27 J of all-weld metal.

a) Clauses, subclauses and tables which carry the suffix letter "A" are applicable only to covered electrodes classified to the system based on the yield strength and the average impact energy of 47 J of all weld metal in this document.

b) Clauses, subclauses and tables which carry the suffix letter "B" are applicable only to covered electrodes classified to the system based on the tensile strength and the average impact energy of 27 J of all weld metal in this document.

c) Clauses, subclauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all covered electrodes classified in this document.

Document History

ISO 2560
August 1, 2020
Welding consumables — Covered electrodes for manual metal arc welding of non-alloy and fine grain steels — Classification
This document specifies requirements for the classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc...
October 15, 2009
Welding consumables — Covered electrodes for manual metal arc welding of non-alloy and fine grain steels — Classification
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal...
November 1, 2002
Welding Consumables - Covered Electrodes for Manual Metal Arc Welding of Non-Alloy and Fine Grain Steels - Classification
A description is not available for this item.
January 1, 1973
Covered Electrodes for Manual Arc Welding of Mild Steel and Low Alloy Steel - Code of Symbols for Identification
A description is not available for this item.

References

Advertisement