DIN EN ISO 6185-4
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater (ISO 6185-4:2011, Corrected version 2014-08-01)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Small craft): | 47.080 |
Document History
DIN EN ISO 6185-4
August 1, 2020
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater (ISO 6185-4:2011, Corrected version 2014-08-01)
A description is not available for this item.
June 1, 2019
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater (ISO 6185-4:2011, Corrected version 2014-08-01)
A description is not available for this item.
October 1, 2011
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater (ISO 6185-4:2011)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of rigid inflatable boats (RIBs) with a hull length of between 8 m and...