CENELEC - EN IEC 60317-60-1
Specifications for particular types of winding wires - Part 60-1: Polyester glass-fibre wound fused, unvarnished, bare or enamelled rectangular copper wire, temperature index 155
| Organization: | CENELEC |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound fused, unvarnished, bare or grade 1 or grade 2 enamelled rectangular copper winding wires, temperature index 155.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.
The range of nominal conductor dimensions covered by this document is:
- width: min. 2,0 mm max. 16,0 mm;
- thickness: min. 0,80 mm max. 5,60 mm.
Document History