CEN - EN 17359
Stationary source emissions - Bioaerosols and biological agents - Sampling of bioaerosols and collection in liquids - Impingement method
| Organization: | CEN |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This document contains specifications for active sampling of bioaerosols from exhaust air flowing through a defined cross-section of a stack. It defines general principles that have to be taken into account during an isokinetic sampling campaign for bioaerosols by bubbling the exhaust air through a specific impinger designed for emission measurements.
In this document the application with culturable organisms is specified but the same principle might be applicable for non-cultural based methods (e.g. molecular and/or enzyme-based methods).
The impinger is designed to allow a sample volume flow of 1 m3/h to 1,8 m3/h, or 16 l/min to 30 l/min, respectively, and has been tested with regard to various microorganisms within broad concentration ranges [1; 2; 3; 4]. 1
1 This method is accepted by convention as reference method for determination of total emissions under application of an out stack configuration according to EN 13284-1.
Document History