UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 16500-2

Information technology — Generic digital audio-visual systems — Part 2: System dynamics, scenarios and protocol requirements

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2002
Status: active
Page Count: 183
ICS Code (Information coding): 35.040
scope:

The purpose of this part of ISO/IEC 16500 is to specify normative protocols and associated dynamic system behavior, including session and connection manipulation, configuration and download, for an ISO/IEC 16500 system. The emphasis is on the significant dynamic system entities (e.g., session control, call/connection control), the behavior of these entities (e.g., information flows, entity actions, parameters passed) and the allowable physical placement(s) of these entities in a DAVIC system (i.e., physical instances). As such, this part of ISO/IEC 16500 complements the static systems reference model described in ISO/IEC 16500-1, specifying normative dynamic behavior as well as specifying the protocol(s) required to realize this behavior.

The protocols themselves are specified primarily through the use of "Protocol Network Architecture" diagrams which visually illustrate, for each of the defined physical instances and application scenarios, the various protocol stacks which are to be used. Detailed specification of the individual protocol tools themselves (e.g., the detailed protocol messages used to realize the DAVIC dynamic flow behavior) is provided in ISO/IEC 16500-5 (mid- and higher layers) and ISO/IEC 16500-4 (lower layers) of this specification.

This results in instance specifications made up of building blocks from the DAVIC tool set organized in a manner describing a system which performs DAVIC functions.

Document History

March 1, 2002
Information Technology - Generic Digital Audio-Visual Systems - Part 2: System Dynamics, Scenarios and Protocol Requirements
The purpose of this part of ISO/IEC 16500 is to specify normative protocols and associated dynamic system behavior, including session and connection manipulation, configuration and download, for an...
Information Technology - Generic Digital Audio-Visual Systems - Part 2: System Dynamics, Scenarios and Protocol Requirements
The purpose of this part of ISO/IEC 16500 is to specify normative protocols and associated dynamic system behavior, including session and connection manipulation, configuration and download, for an...
March 1, 2002
Information Technology - Generic Digital Audio-Visual Systems - Part 2: System Dynamics, Scenarios and Protocol Requirements
The purpose of this part of ISO/IEC 16500 is to specify normative protocols and associated dynamic system behavior, including session and connection manipulation, configuration and download, for an...
CSA ISO/IEC 16500-2
January 1, 2002
Information technology — Generic digital audio-visual systems — Part 2: System dynamics, scenarios and protocol requirements
The purpose of this part of ISO/IEC 16500 is to specify normative protocols and associated dynamic system behavior, including session and connection manipulation, configuration and download, for an...
January 1, 2002
Information technology - Generic digital audio-visual systems - Part 2: System dynamics, scenarios and protocol requirements
The purpose of this part of ISO/IEC 16500 is to specify normative protocols and associated dynamic system behavior, including session and connection manipulation, configuration and download, for an...

References

Advertisement