UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 18000-2

Information technology — Radio frequency identification for item management — Part 2: Parameters for air interface communications below 135 kHz

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2010
Status: active
Page Count: 100
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating below 135 kHz. The purpose of this part of ISO/IEC 18000 is to provide a common technical specification for RFID devices that can be used by ISO committees developing RFID application standards. This part of ISO/IEC 18000 is intended to allow for compatibility and to encourage inter-operability of products in the international marketplace. This part of ISO/IEC 18000 defines the physical layer used for communication between the interrogator and the tag and further defines the communications protocol used in the air interface.

Two types of tag are defined by this part of ISO/IEC 18000: Type A and Type B, which differ only by their physical layer. Both support the same inventory (anti-collision) and protocol.

Type A tags are permanently powered by the interrogator, including during the tag-to-interrogator transmission, and operate at 125 kHz.

Type B tags are powered by the interrogator, except during the tag-to-interrogator transmission, and operate at 125 kHz or 134,2 kHz.

Document History

December 1, 2010
Information technology — Radio frequency identification for item management — Part 2: Parameters for air interface communications below 135 kHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating below 135 kHz. The purpose of this part of ISO/IEC 18000 is to provide a common...
CSA ISO/IEC 18000-2
January 1, 2010
Information technology — Radio frequency identification for item management — Part 2: Parameters for air interface communications below 135 kHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating below 135 kHz. The purpose of this part of ISO/IEC 18000 is to provide a common...
January 1, 2010
Information technology - Radio frequency identification for item management - Part 2: Parameters for air interface communications below 135 kHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating below 135 kHz. The purpose of this part of ISO/IEC 18000 is to provide a common...
October 1, 2005
Information technology Radio frequency identification for item management Part 2: Parameters for air interface communications below 135 kHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating below 135 kHz used in item management applications. Its purpose is to provide a common...

References

Advertisement