CENELEC - EN IEC 60068-3-7
Environmental testing - Part 3-7: Supporting documentation and guidance - Measurements in temperature chambers for tests A (Cold) and B (Dry heat) (with load)
| Organization: | CENELEC |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 60068 specifies a uniform and reproducible method of confirming that temperature test chambers conform to the requirements specified in the climatic test procedures of IEC 60068-2-1 and IEC 60068-2-2, when loaded with either heat-dissipating or non heat-dissipating specimens under conditions which take into account air circulation inside the working space of the chamber. This document is intended primarily for users when conducting regular chamber performance monitoring.
Document History