CEN - EN ISO 16283-2
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation
| Organization: | CEN |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
| ICS Code (Ceilings. Floors. Stairs): | 91.060.30 |
scope:
This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are intended for room volumes in the range from 10 m3 to 250 m3 in the frequency range from 50 Hz to 5 000 Hz. The test results can be used to quantify, assess and compare the impact sound insulation in unfurnished or furnished rooms where the sound field may or may not approximate to a diffuse field.
Document History