NPFC - MIL-PRF-19500/396
TRANSISTOR, PNP, SILICON, SWITCHING, ENCAPSULATED (THROUGH HOLE AND SURFACE MOUNT) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, DEVICE TYPES 2N3762, 2N3763, 2N3764, AND 2N3765, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC AND JANKC, JANHCA, AND JANKCA
| Organization: | NPFC |
| Publication Date: | 7 August 2020 |
| Status: | active |
| Page Count: | 46 |
scope:
Scope.
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500 and two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated device type. RHA level designators "M", "D", "P", "L", "R", "F', "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History