ASTM International - ASTM D2680-01(2014)
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) and Poly(Vinyl Chloride) (PVC) Composite Sewer Piping
| Organization: | ASTM International |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
1.1 This specification covers thermoplastic composite pipe, fittings and a joining system for use in gravity flow, nonpressure sanitary sewer, and storm drain installations. The pipe and fittings are made of ABS or PVC plastic material. Recommended installation practices are referenced in Appendix X1.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The following safety hazards caveat pertains only to the test method portion, Section 10, of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary information is given in 7.2.4.
abstract:
This specification covers acrylonitrile-butadi
Document History