UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 10210-3

Hot finished steel structural hollow sections - Part 3: Technical delivery conditions for high strength and weather resistant steels

active, Most Current
Organization: CEN
Publication Date: 1 September 2020
Status: active
Page Count: 48
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This document specifies technical delivery conditions for high strength and weather resistant hotfinished seamless, electric welded and submerged arc welded steel structural hollow sections of circular, square, rectangular or elliptical forms.

It applies to hollow sections formed hot, with or without subsequent heat treatment, or formed cold with subsequent heat treatment above 580 °C to obtain equivalent mechanical properties to those obtained in the hot formed product.

NOTE 1 The requirements for tolerances, dimensions and sectional properties are specified in EN 10210-2.

NOTE 2 The attention of users is drawn to the fact that whilst cold formed grades in EN 10219-3 can have equivalent mechanical properties to hot-finished grades in this document the sectional properties of square and rectangular hollow sections in EN 10210-2 and EN 10219-2 are not equivalent.

NOTE 3 A range of material grades is specified in this document and the user can select the grade most appropriate to the intended use and service conditions. The grades and mechanical properties of the finished hollow sections are generally comparable with those in EN 10025-4, EN 10025-5 and EN 10025-6.

NOTE 4 The requirements for seamless and welded steel structural hollow sections for use in offshore structures are covered in the EN 10225 series.

NOTE 5 Spiral welded hollow sections are expected to be used with caution in applications involving dynamic behaviour (fatigue stress) as, up to now, there is insufficient data regarding their performance.

Document History

EN 10210-3
September 1, 2020
Hot finished steel structural hollow sections - Part 3: Technical delivery conditions for high strength and weather resistant steels
This document specifies technical delivery conditions for high strength and weather resistant hotfinished seamless, electric welded and submerged arc welded steel structural hollow sections of...

References

Advertisement