IEC 62801
Measurement method of half-wavelength voltage for Mach-Zehnder optical modulator in wireless communication and broadcasting systems
| Organization: | IEC |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This document specifies a measurement method of half-wavelength voltage applicable to Mach-Zehnder optical modulators in wireless communication and broadcasting systems. In addition, this method is also effective for the estimation of the intermodulation distortion of Mach-Zehnder optical modulators. The method applies for the following:
- frequency range: 10 MHz to 30 GHz;
- wavelength band: 0,8 μm to 2,0 μm;
- electro-optic material based Mach-Zehnder optical modulators and their modules.
Document History