UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 13766-1

Earth-moving and building construction machinery - Electromagnetic compatibility (EMC) of machines with internal electrical power supply - Part 1: General EMC requirements under typical electromagnetic environmental conditions

active, Most Current
Organization: SNV
Publication Date: 1 February 2019
Status: active
Page Count: 54
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Earth-moving machinery): 53.100
scope:

ISO 13766-1:2018 provides test methods and acceptance criteria for the evaluation of the electromagnetic compatibility (EMC) of earth-moving machinery, as defined in ISO 6165:2012, and of the following building construction machinery as defined in ISO/TR 12603:2010: - drilling and foundation equipment; - equipment used for the preparation, conveyance and compaction of concrete, mortar and processing reinforcement; - road construction and maintenance machinery and equipment. ISO 13766-1:2018 deals with general EMC requirements under typical electromagnetic environmental conditions. (ISO 13766-2:2018 deals with EMC requirements specifically related to functional safety). Electrical/electronic subassemblies (ESA) and separate ESA intended to be fitted to the machinery are also dealt with. The following electromagnetic disturbance phenomena are evaluated: - broadband and narrowband electromagnetic interference; - electromagnetic field immunity; - electrostatic discharge; - conducted transients. The machinery can have DC or AC or a combination of both as the internal electrical power supply system. ISO 13766-1:2018 is not applicable to machines that are designed to be supplied by an external mains network or to phenomena caused by military applications. NOTE 1 Grid-connected machines are covered by IEC 61000. NOTE 2 Hybrid machines are covered in UN ECE R10-Rev. 5.

Document History

SN EN ISO 13766-1
February 1, 2019
Earth-moving and building construction machinery - Electromagnetic compatibility (EMC) of machines with internal electrical power supply - Part 1: General EMC requirements under typical electromagnetic environmental conditions
ISO 13766-1:2018 provides test methods and acceptance criteria for the evaluation of the electromagnetic compatibility (EMC) of earth-moving machinery, as defined in ISO 6165:2012, and of the...

References

Advertisement