UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 22476-9

Geotechnical investigation and testing - Field testing - Part 9: Field vane test (FVT and FVT-F)

active, Most Current
Organization: CEN
Publication Date: 1 September 2020
Status: active
Page Count: 44
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document deals with the equipment requirements, execution and reporting of field vane tests for the measurement of peak and remoulded vane shear strength together with the sensitivity of finegrained soils. In addition, post-peak shear strength behaviour can be evaluated. Two types of field vane test are described: the ordinary field vane test (FVT) and the fast field vane test (FVT-F).

The uncertainties of the vane test result are described in Annex D.

NOTE 1 This document fulfils the requirements for field vane tests as part of the geotechnical investigation and testing according to EN 1997-1 and EN 1997-2.

NOTE 2 This document covers onshore and nearshore field vane testing.

Document History

EN ISO 22476-9
September 1, 2020
Geotechnical investigation and testing - Field testing - Part 9: Field vane test (FVT and FVT-F)
This document deals with the equipment requirements, execution and reporting of field vane tests for the measurement of peak and remoulded vane shear strength together with the sensitivity of...

References

Advertisement