UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 10210-2

Hot finished steel structural hollow sections - Part 2: Tolerances, dimensions and sectional properties

active, Most Current
Organization: SNV
Publication Date: 1 December 2019
Status: active
Page Count: 45
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This document specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following size ranges: - Circular: Outside diameters up to 2 500 mm; - Square: Outside dimensions up to 800 mm × 800 mm; - Rectangular: Outside dimensions up to 750 mm × 500 mm; - Elliptical: Outside dimensions up to 500 mm × 250 mm. The formulae for calculating sectional properties of sections manufactured to the dimensional tolerances of this standard, to be used for the purposes of structural design, are given in Annex A. Dimensions and sectional properties for a limited range covering the more common sizes are given in Annex B. NOTE The designation of the sections´ major axis (yy) and minor axis (zz) aligns with the axis designation used for structural design in the structural Eurocodes.

Document History

SN EN 10210-2
December 1, 2019
Hot finished steel structural hollow sections - Part 2: Tolerances, dimensions and sectional properties
This document specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following size...
May 1, 2007
Hot finished structural hollow sections of non-alloy and fine grain steels – Part 2: Tolerances, dimensions and sectional properties; Corrigendum AC
A description is not available for this item.
June 1, 2006
Hot finished structural hollow sections of non-alloy and fine grain steels – Part 2: Tolerances, dimensions and sectional properties
A description is not available for this item.

References

Advertisement