SNV - SN EN 50291-2
Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises including recreational craft - Additional test methods and performance requirements
| Organization: | SNV |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Other graphical symbols): | 01.080.99 |
scope:
This document specifies general requirements for the construction, testing and performance of electrically operated carbon monoxide gas detection apparatus, designed for continuous operation in a fixed installation in recreational vehicles and similar premises including recreational craft.
NOTE For caravan holiday homes EN 50291-1 applies.
This document specifies apparatus designed to operate in the event of an escape of carbon monoxide and to provide a visual and audible alarms only (Type B of EN 50291-1), or to provide visual and audible alarms and an executive action in the form of an output signal that can actuate directly or indirectly a shut-off device and/or other ancillary device (Type A of EN 50291-1).
This document excludes apparatus
- for the detection of combustible gases, other than carbon monoxide itself (see EN 50194-1),
- for the detection of CO in industrial installations (see EN 45544-1, EN 45544-2 and EN 45544-3) or commercial premises,
- for CO measurement for smoke and fire detection.
Document History