UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 12010

Water quality - Determination of short-chain polychlorinated alkanes (SCCP) in water - Method using gas chromatography-mass spectrometry (GC-MS) and negative-ion chemical ionization (NCI)

active, Most Current
Organization: SNV
Publication Date: 1 November 2019
Status: active
Page Count: 54
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This document specifies a method for the quantitative determination of the sum of short-chain polychlorinated n-alkanes also known as short-chain polychlorinated paraffins (SCCPs) in the carbon bond range n-C10 to n-C13 inclusive, in mixtures with chlorine mass fractions ('contents') between 50 % and 67 %, including approximately 6 000 of approximately 8 000 congeners. This method is applicable to the determination of the sum of SCCPs in unfiltered surface water, ground water, drinking water and waste water using gas chromatography-mass spectrometry with electron capture negative ionization (GC-ECNI-MS). Depending on the capability of the GC-ECNI-MS instrument, the concentration range of the method is from 0,1 µg/l or lower to 10 µg/l. Depending on the waste water matrix, the lowest detectable concentration is estimated to be > 0,1 µg/l. The data of the interlaboratory trial concerning this method are given in Annex I.

Document History

SN EN ISO 12010
November 1, 2019
Water quality - Determination of short-chain polychlorinated alkanes (SCCP) in water - Method using gas chromatography-mass spectrometry (GC-MS) and negative-ion chemical ionization (NCI)
This document specifies a method for the quantitative determination of the sum of short-chain polychlorinated n-alkanes also known as short-chain polychlorinated paraffins (SCCPs) in the carbon bond...
June 1, 2014
Water quality - Determination of short-chain polychlorinated alkanes (SCCPs) in water - Method using gas chromatography-mass spectrometry (GC-MS) and negative-ion chemical ionization (NCI)
A description is not available for this item.

References

Advertisement