UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 8130-1

Coating powders - Part 1: Determination of particle size distribution by sieving

active, Most Current
Organization: SNV
Publication Date: 1 December 2019
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for the determination of the particle size distribution of coating powders by sieve analysis. Particle size distributions with a maximum of less than 100 µm is determined by laser diffraction, ISO 8130-13. This method is used especially for determining the oversize material or for the presence of contamination and can be used as a quality control procedure ('go'/'no go' test) by checking the amount retained on a single sieve. The following particle sizes are typical for coating powders, however the particle size can deviate depending on the application: ? thin-film technology: 1 µm to 63 µm; ? electrostatic coating: 10 µm to 200 µm; ? fluidizing-bed method: 100 µm and above. NOTE Sieves with a mesh size smaller than 32 µm are not practical and are likely to become blind during use.

Document History

SN EN ISO 8130-1
December 1, 2019
Coating powders - Part 1: Determination of particle size distribution by sieving
This document specifies a method for the determination of the particle size distribution of coating powders by sieve analysis. Particle size distributions with a maximum of less than 100 µm is...
February 1, 2011
Coating powders - Part 1: Determination of particle size distribution by sieving
This part of IS0 8130 specifies a method for the determination of particle size distribution by sieving. It discriminates between particles in the size range from 32 μm to 300μm. The method can also...

References

Advertisement