SNV - SN EN ISO 8560
Technical drawings - Construction drawings - Representation of modular sizes, lines and grids
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Construction drawings): | 01.100.30 |
scope:
This document lays down rules for the representation of modular sizes, lines and grids on construction drawings. The basic module M is 100 mm (see ISO 1006). Generally, modular sizes are for use on design drawings, but can also be added to production drawings for manufacturing, orientation and location.
Document History
SN EN ISO 8560
December 1, 2019
Technical drawings - Construction drawings - Representation of modular sizes, lines and grids
This document lays down rules for the representation of modular sizes, lines and grids on construction drawings. The basic module M is 100 mm (see ISO 1006). Generally, modular sizes are for use on...