SNV - SN EN ISO 23910
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This document specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.
Document History
SN EN ISO 23910
February 1, 2020
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
This document specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.
May 1, 2017
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
A description is not available for this item.
December 1, 2007
Leather - Physical and mechanical tests - Measurement of stitch tear resistance
A description is not available for this item.