DS/CEN ISO/TS 21176
Cooperative intelligent transport systems (C-ITS) – Position, velocity and time functionality in the ITS station (ISO/TS 21176:2020)
| Organization: | DS |
| Publication Date: | 6 October 2020 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document specifies a generic position, velocity and time (PVT) service. It further specifies the PVT service within the ITS station (ITS-S) facilities layer (ISO 21217) and its interface to other functionalities in an ITS-S such as: - ITS-S application processes (ITS-S-APs), defined in ISO 21217; - the generic facilities service handler (FSH) functionality of the ITS station facilities layer, defined in ISO/TS 17429. This document specifies: - a PVT service which, dependent on a specific implementation, uses a variety of positioning-related sources such as global navigation satellite systems (GNSSs, e.g. GALILEO, GLONASS and GPS), roadside infrastructure, cellular infrastructure, kinematic state sensors, vision sensors; - a PVT service which merges data from the above-mentioned positioning-related sources and provides the PVT output parameters (carrying the PVT information) including the associated quality (e.g. accuracy); - how the PVT service is integrated as an ITS-S capability of the ITS station facilities layer; - the interface function calls and responses (Service Access Point ? service primitives) between the PVT ITS-S capability and other functionalities of the ITS station architecture; - optionally, the PVT service as a capability of the ITS-S facilities layer; see ISO 24102-6; - an ASN.1 module C-itsPvt, providing ASN.1 type and value definitions (in Annex A); - an implementation conformance statement proforma (in Annex B), as a basis for assessment of conformity to this document. NOTE - It is outside the scope of this document to define the associated conformance evaluation test procedures.
Document History