SNV - SN EN ISO 11393-5
Protective clothing for users of hand-held chainsaws - Part 5: Performance requirements and test methods for protective gaiters
| Organization: | SNV |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This document specifies requirements and test methods for assessing the resistance to cutting of gaiters by hand-held chainsaws and other properties. It includes a requirement and a test method for assessing the strength of underfoot straps of gaiters. This document is applicable to gaiters used in conjunction with safety footwear with a steel toecap conforming to ISO 20345 design 'C' or 'D'. These gaiters are designed to be used only in association with a defined model of footwear and tested together. NOTE These products are intended, but are not limited, to be used in combination with a defined model of orthopaedic footwear. This document does not apply to gaiters intended for use in situations where there is a significant risk of tripping, such as tree climbing or in forests.
Document History