UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 527-1

Plastics - Determination of tensile properties - Part 1: General principles

active, Most Current
Organization: SNV
Publication Date: 1 March 2020
Status: active
Page Count: 38
ICS Code (Plastics in general): 83.080.01
scope:

1.1 This document specifies the general principles for determining the tensile properties of plastics and plastic composites under defined conditions. Several different types of test specimen are defined to suit different types of material which are detailed in subsequent parts of ISO 527. 1.2 The methods are used to investigate the tensile behaviour of the test specimens and for determining the tensile strength, tensile modulus and other aspects of the tensile stress/strain relationship under the conditions defined. 1.3 The methods are selectively suitable for use with the following materials: ? rigid and semi-rigid moulding, extrusion and cast thermoplastic materials, including filled and reinforced compounds in addition to unfilled types; rigid and semi-rigid thermoplastics sheets and films; ? rigid and semi-rigid thermosetting moulding materials, including filled and reinforced compounds; rigid and semi-rigid thermosetting sheets, including laminates; ? fibre-reinforced thermosets and thermoplastic composites incorporating unidirectional or non-unidirectional reinforcements, such as mat, woven fabrics, woven rovings, chopped strands, combination and hybrid reinforcement, rovings and milled fibres; sheet made from pre-impregnated materials (prepregs); ? thermotropic liquid crystal polymers. The methods are not normally suitable for use with rigid cellular materials, for which ISO 1926 is used, or for sandwich structures containing cellular materials.

Document History

SN EN ISO 527-1
March 1, 2020
Plastics - Determination of tensile properties - Part 1: General principles
1.1 This document specifies the general principles for determining the tensile properties of plastics and plastic composites under defined conditions. Several different types of test specimen are...
June 1, 2012
Plastics - Determination of tensile properties - Part 1: General principles
This part of ISO 527 specifies the general principles for determining the tensile properties of plastics and plastic composites under defined conditions. Several different types of test specimen are...

References

Advertisement