SNV - SN EN 13523-17
Coil coated metals - Test methods - Part 17: Adhesion of strippable films
active, Most Current
Organization: | SNV |
Publication Date: | 1 April 2020 |
Status: | active |
Page Count: | 12 |
ICS Code (Organic coatings): | 25.220.60 |
scope:
This part of the EN 13523 series specifies two methods for determining the numerical evaluation of the adhesion of strippable films which have previously been applied to an organic coating on a metallic substrate. Samples can be tested irrespective of whether the strippable film has been applied in the laboratory or on the production line. NOTE Method 1 is preferred for films with adhesive and method 2 for films without adhesive.
Document History
SN EN 13523-17
April 1, 2020
Coil coated metals - Test methods - Part 17: Adhesion of strippable films
This part of the EN 13523 series specifies two methods for determining the numerical evaluation of the adhesion of strippable films which have previously been applied to an organic coating on a...
February 1, 2012
Coil coated metals - Test methods - Part 17: Adhesion of strippable films
This European Standard specifies two methods for determining the numerical evaluation of the adhesion of strippable films which have previously been applied to an organic coating on a metallic...
February 1, 2005
Coil coated metals - Test methods - Part 17: Adhesion of strippable films
A description is not available for this item.